Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
3,720
in stock
|
Buy Now | |
TE Store
from US$0.57
|
78,838
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
26,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
7,875
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
4,160
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
3,720
in stock
|
Buy Now | |
element14
from US$0.24
|
3,720
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
2,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
2,100
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Distrelec
from US$0.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .652g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Insulation Diameter | .118 – .193in, 3 – 4.9mm |
Wire Insulation Diameter (Max) | .193in, 4.9mm |
Wire Size | 2050 – 5180CMA, 1.04 – 2.62mm², 16 – 14AWG |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 3.68mm, .145in |
Overall Length | 18.16mm, .71in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Support Style | Insulation Support |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG R 16-14 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 2-34158-1 | Internal Number: 2-34158-1 | TE Connectivity | TE Store |
TERMINAL,PG R 16-14 6 | Heilind Electronics |
Ring Tongue Terminal 14-16AWG 18.16mm 6.35mm Tin T/R | Avnet America |
Terminal, Ring Tongue, #6, 14Awg | Newark Electronics |
TERMINAL, RING TONGUE, #6, 14AWG | element14 |
Terminals TERMINAL R 16-14 6 | Rapid Electronics |
Terminal, Ring Tongue, Copper, 16 to 14 AWG, Stud Sz. 6, Tin, Vinyl, Blue | TE Connectivity 2-34158-1 | RS Americas |
TE Connectivity TERMINAL PG R 16-14 6 Ring Terminal 2.62 | Distrelec |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Blue |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 2-34158-1?
Additional datasheets, footprints and schematics for 2-34158-1 are listed on our Part Details page. You can also find images and similar parts to 2-34158-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34158-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34158-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34158-1 fall under?
The 2-34158-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34158-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34158-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34158-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34158-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Avnet America and Newark Electronics have stock available or on a lead time for 2-34158-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34158-1 often in real-time on the comparison pages.
What if I can't find stock of 2-34158-1?
You can fill out our help required form which you can use to request a quote for 2-34158-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.