Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .846g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Stud Diameter | 3.02mm, .119in |
Overall Length | .71in, 18.16mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Stud Size | M2.5, #4 |
Sealable | No |
Insulated | Yes |
Barrel Type | Closed Barrel |
Shape Description | RING-043 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PG R 16-14 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M2.5 #4 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 2-34157-1 | Internal Number: 2-34157-1 | TE Connectivity | TE Store |
Terminal,pg R 16-14 4 Rohs Compliant: Yes |Amp Te Connectivity 2-34157-1 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 18.16mm 6.35mm Tin Tape | Avnet America |
TERMINAL, PG R 16-14 4 | TE Connectivity 2-34157-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-34157-1?
Additional datasheets, footprints and schematics for 2-34157-1 are listed on our Part Details page. You can also find images and similar parts to 2-34157-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34157-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34157-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34157-1 fall under?
The 2-34157-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34157-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34157-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34157-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34157-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2-34157-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34157-1 often in real-time on the comparison pages.
What if I can't find stock of 2-34157-1?
You can fill out our help required form which you can use to request a quote for 2-34157-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.