Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
1,475
in stock
|
Buy Now | |
TE Store
from US$0.47
|
18,505
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
3,760
in stock
|
Buy Now | |
element14
from US$0.27
|
3,760
in stock
|
Buy Now | |
Farnell
from US$0.20
|
3,760
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.324g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Tongue Thickness | .031in, .79mm |
Overall Length | 27.69mm, 1.09in |
Wire Size | 22 – 16AWG, .26 – 1.65mm², 509 – 3260CMA |
Stud Diameter | .265in, 6.73mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Stud Size | 1/4, M6 |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
PG R 22-16 COMM 22-18 MIL 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 2-34150-1 | Internal Number: 2-34150-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 1/4", 16Awg, Red | Newark Electronics |
TERMINAL, RING TONGUE, 1/4", 16AWG, RED | element14 |
Ring terminal, PLASTI-GRIP, red, M6 | RS |
Plasti-Grip 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 16-22AWG 27.69mm 11.91mm Tin T/R | Avnet America |
PLASTI-GRIP SERinsulated Tin Plated Crimp Ring Term, M6 Stud Size,22 to 16AWG, Red | TE Connectivity 2-34150-1 | RS Americas |
PG R 22-16 COMM 22-18 MIL 1-4 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Insulator Material | Vinyl |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 2-34150-1?
Additional datasheets, footprints and schematics for 2-34150-1 are listed on our Part Details page. You can also find images and similar parts to 2-34150-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34150-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34150-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34150-1 fall under?
The 2-34150-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34150-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34150-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34150-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34150-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 2-34150-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34150-1 often in real-time on the comparison pages.
What if I can't find stock of 2-34150-1?
You can fill out our help required form which you can use to request a quote for 2-34150-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.