Prices starting from US$0.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.20 |
1,150
|
Buy Now | |
TTI Europe | US$0.14 |
75,000
|
Buy Now | |
Heilind Electronics | US$0.17 |
71,250
|
Buy Now | |
TE Store | US$0.40 |
61,276
|
Buy Now | |
Powell Electronics | US$0.19 |
45,000
|
Buy Now | |
Avnet America | US$0.16 |
20,000
|
Buy Now | |
Future Electronics | US$0.14 |
15,000
|
Buy Now | |
Heilind Electronics Asia | US$0.17 |
14,250
|
Buy Now | |
Rapid Electronics | US$0.21 |
5,000
|
Buy Now | |
RS Americas | US$0.23 |
5,000
|
Buy Now | |
Distrelec | US$0.17 |
5,000
|
Buy Now | |
Farnell | US$0.18 |
4,710
|
Buy Now | |
element14 | US$0.20 |
4,710
|
Buy Now | |
Newark Electronics | US$0.14 |
2,141
|
Buy Now | |
Avnet Asia | US$0.18 |
-
|
Buy Now | |
Boersig | US$0.18 |
-
|
Buy Now | |
Sager | US$0.13 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Weight per Piece | .813g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Size | .26 – 1.65mm², 22 – 16AWG, 509 – 3260CMA |
Overall Length | .86in, 21.74mm |
Stud Diameter | 4.74mm, .171in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Operating Temperature Range | 221°F, 105°C |
PG R 22-16 COMM 22-18 MIL 8 | Heilind Electronics |
PG R 22-16 COMM 22-18 MIL 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 2-34148-1 | Internal Number: 2-34148-1 | TE Connectivity | TE Store |
Ring Tongue Terminal 16-22AWG 21.74mm 7.92mm Tin T/R | Avnet America |
Plasti-Grip 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminals 22-16 #8 Spade Lug | Rapid Electronics |
PG TER/BUT VNL - TAPE, PG R 22-16 COMM 22-18 MIL 8 | TE Connectivity 2-34148-1 | RS Americas |
TE Connectivity - AMP PLASTI-GRIP Ring Terminal 1.65mm2 | Distrelec |
TERMINAL, CRIMP, RING, 22-16AWG | Farnell |
Terminal, Ring Tongue, #8, Crimp, Red | Newark Electronics |
RING TERMINAL,22-16AWG,PLASTIGRIP,M8 | RS |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 2-34148-1?
Additional datasheets, footprints and schematics for 2-34148-1 are listed on our Part Details page. You can also find images and similar parts to 2-34148-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34148-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34148-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34148-1 fall under?
The 2-34148-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34148-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34148-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34148-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34148-1 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, TE Store, Powell Electronics and Avnet America have stock available or on a lead time for 2-34148-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34148-1 often in real-time on the comparison pages.
What if I can't find stock of 2-34148-1?
You can fill out our help required form which you can use to request a quote for 2-34148-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.