Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Weight per Piece | .155g |
Plating Material | Copper, Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Overall Length | 20.55mm, .81in |
Wire Size | .26 – 1.65mm², 22 – 16AWG, 509 – 3260CMA |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Operating Temperature Range | 221°F, 105°C |
Pg R 22-16 Comm 22-18 Mil 10 Rohs Compliant: Yes |Amp Te Connectivity 2-34146-5 | Newark Electronics |
Pg R 22-16 Comm 22-18 Mil 10 | TE Connectivity 2-34146-5 | RS Americas |
Ring Tongue Terminal 16-22AWG 20.55mm 7.14mm Tin T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2-34146-5?
Additional datasheets, footprints and schematics for 2-34146-5 are listed on our Part Details page. You can also find images and similar parts to 2-34146-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34146-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34146-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34146-5 fall under?
The 2-34146-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34146-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34146-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34146-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34146-5 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 2-34146-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34146-5 often in real-time on the comparison pages.
What if I can't find stock of 2-34146-5?
You can fill out our help required form which you can use to request a quote for 2-34146-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.