Prices starting from US$0.19
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$0.29 |
No stock
|
Buy Now | |
TE Store | US$0.51 |
98,810
|
Buy Now | |
Powell Electronics | US$0.25 |
24,000
|
Buy Now | |
Sager | US$0.20 |
10,000
|
Buy Now | |
Future Electronics | US$0.19 |
-
|
Buy Now | |
Avnet America | US$0.22 |
-
|
Buy Now | |
RS Americas | US$0.54 |
-
|
Buy Now | |
element14 | US$0.19 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Stripe Color | Red |
---|---|
Weight per Piece | .888g |
Insulation Sleeve Color | Red |
Inspection Slot | No |
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Overall Length | 20.55mm, .809in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
PG R 22-16 COMM 22-18 MIL 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 2-34145-1 | Internal Number: 2-34145-1 | TE Connectivity | TE Store |
Terminals PG R 22-16 COMM 22-18 MIL 8 | Sager |
Terminals Pg R 22-16 Comm 22-18 Mil 8 |Amp Te Connectivity 2-34145-1 | Newark Electronics |
8 Stud Circular 16-22 AWG Red Insulated Crimp Ring Terminal Connector | Future Electronics |
Ring Tongue Terminal 16-22AWG 20.55mm 7.14mm Tin Tape | Avnet America |
Pg R 22-16 Comm 22-18 Mil 8 | TE Connectivity 2-34145-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Insulator Material | Vinyl |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 2-34145-1?
Additional datasheets, footprints and schematics for 2-34145-1 are listed on our Part Details page. You can also find images and similar parts to 2-34145-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34145-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34145-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34145-1 fall under?
The 2-34145-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34145-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34145-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34145-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34145-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Sager, Newark Electronics and Future Electronics have stock available or on a lead time for 2-34145-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34145-1 often in real-time on the comparison pages.
What if I can't find stock of 2-34145-1?
You can fill out our help required form which you can use to request a quote for 2-34145-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.