Prices starting from US$0.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.17 |
15,247
|
Buy Now | |
TE Store | US$0.40 |
69,728
|
Buy Now | |
Future Electronics | US$0.15 |
25,000
|
Buy Now | |
Heilind Electronics | US$0.15 |
22,500
|
Buy Now | |
Rapid Electronics | US$0.15 |
20,000
|
Buy Now | |
Chip One Stop | US$0.18 |
20,000
|
Buy Now | |
Newark Electronics | US$0.22 |
13,814
|
Buy Now | |
element14 | US$0.17 |
13,814
|
Buy Now | |
TTI Europe | US$0.14 |
10,000
|
Buy Now | |
Heilind Electronics Asia | US$0.15 |
4,500
|
Buy Now | |
Avnet America | US$0.16 |
-
|
Buy Now | |
RS Americas | US$0.23 |
-
|
Buy Now | |
Boersig | US$0.16 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Stripe Color | Red |
---|---|
Weight per Piece | .657g |
Insulation Sleeve Color | Red |
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Overall Length | .809in, 20.55mm |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 3.51mm, .138in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Support Style | Insulation Support |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
PG R 22-16 COMM 22-18 MIL 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 2-34144-1 | Internal Number: 2-34144-1 | TE Connectivity | TE Store |
Plasti-Grip 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
PG R 22-16 COMM 22-18 MIL 6 | Heilind Electronics |
CRIMP TERMINALS - RING TONGUE | Farnell |
Terminals TERMINAL R 12-10 3/8 | Rapid Electronics |
Terminal, Ring Tongue, #6, 16Awg | Newark Electronics |
TERMINAL, RING TONGUE, #6, 16AWG | element14 |
Ring Tongue Terminal 16-22AWG 20.55mm 7.14mm Tin Tape | Avnet America |
Connector Ring, Circular, 16-22AWG, 6 Stud, Crimp, Insulated, PlastiGrip Series | TE Connectivity 2-34144-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 2-34144-1?
Additional datasheets, footprints and schematics for 2-34144-1 are listed on our Part Details page. You can also find images and similar parts to 2-34144-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34144-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34144-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34144-1 fall under?
The 2-34144-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34144-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34144-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34144-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34144-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Heilind Electronics, Farnell and Rapid Electronics have stock available or on a lead time for 2-34144-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34144-1 often in real-time on the comparison pages.
What if I can't find stock of 2-34144-1?
You can fill out our help required form which you can use to request a quote for 2-34144-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.