Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
2,095
in stock
|
Buy Now | |
TE Store
from US$0.46
|
5,162
in stock
|
Buy Now | |
element14
from US$0.26
|
2,095
in stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
2,062
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
1,995
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
481
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
Carlton-Bates
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .683g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Barrel Inside Diameter | .085in, 2.16mm |
Overall Length | .636in, 16.15mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Shape Description | RING-048 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | M4, #8 |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 16-14 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 2-34122-1 | Internal Number: 2-34122-1 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, #8, 14AWG | element14 |
CUT STRIP - TERMINAL, SOLIS R 16-14 8 | Heilind Electronics |
Terminal, Ring Tongue, #8, 14Awg | Newark Electronics |
16-14 AWG Non Insulated Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-16AWG 16.15mm 8.71mm Tin Tape | Avnet America |
Terminal, inal, Solis R 16-14 8 | TE Connectivity 2-34122-1 | RS Americas |
Terminal, Ring | Carlton-Bates |
Where can I find additional details, specifications and documents for a 2-34122-1?
Additional datasheets, footprints and schematics for 2-34122-1 are listed on our Part Details page. You can also find images and similar parts to 2-34122-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34122-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34122-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34122-1 fall under?
The 2-34122-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34122-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34122-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34122-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34122-1 have stock available?
Authorised distributors including TE Store, element14, Farnell, Heilind Electronics and Newark Electronics have stock available or on a lead time for 2-34122-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34122-1 often in real-time on the comparison pages.
What if I can't find stock of 2-34122-1?
You can fill out our help required form which you can use to request a quote for 2-34122-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.