Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 1.283g |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Wire Size | 22AWG, .3 – 1.42mm², 509 – 3260CMA |
Barrel Inside Diameter | 1.549mm, .061in |
Stud Diameter | 5mm, .197in |
Overall Length | 17.4mm, .685in |
Tongue Thickness | .031in, .79mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Support Style | Non - Insulation Support |
Shape Description | SPADE-023 |
Operating Temperature Range | 338°F, 170°C |
SOLIS SPD 22-16COMM22-18MIL 10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Spade Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 2-34118-2 | Internal Number: 2-34118-2 | TE Connectivity | TE Store |
Solis Spd 22-16Comm22-18Mil 10 Rohs Compliant: Yes |Amp Te Connectivity 2-34118-2 | Newark Electronics |
Spade Tongue Terminal 16-22AWG 17.4mm 9.53mm Tin Tape | Avnet America |
Solis Spd 22-16Comm22-18Mil 10 | TE Connectivity 2-34118-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2-34118-2?
Additional datasheets, footprints and schematics for 2-34118-2 are listed on our Part Details page. You can also find images and similar parts to 2-34118-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34118-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34118-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34118-2 fall under?
The 2-34118-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34118-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34118-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34118-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34118-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2-34118-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34118-2 often in real-time on the comparison pages.
What if I can't find stock of 2-34118-2?
You can fill out our help required form which you can use to request a quote for 2-34118-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.