Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 1.283g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Tongue Thickness | .031in, .79mm |
Barrel Inside Diameter | .061in, 1.549mm |
Stud Diameter | .171in, 4.34mm |
Overall Length | .685in, 17.4mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Shape Description | SPADE-023 |
Stud Size | M4, #8 |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
SOLIS SPD 22-16COMM 22-18MIL 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #8 M4 Spade Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 2-34117-2 | Internal Number: 2-34117-2 | TE Connectivity | TE Store |
Solis Spd 22-16Comm 22-18Mil 8 |Amp Te Connectivity 2-34117-2 | Newark Electronics |
Spade Tongue Terminal 16-22AWG 17.4mm 9.53mm Tin Tape | Avnet America |
Solis Spd 22-16Comm 22-18Mil 8 | TE Connectivity 2-34117-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Solistrand Series |
RoHS: | Unknown |
Product Range | Solistrand Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | Uninsulated |
Insulator Colour | - |
Terminal Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-34117-2?
Additional datasheets, footprints and schematics for 2-34117-2 are listed on our Part Details page. You can also find images and similar parts to 2-34117-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34117-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34117-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34117-2 fall under?
The 2-34117-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34117-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34117-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34117-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34117-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 2-34117-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34117-2 often in real-time on the comparison pages.
What if I can't find stock of 2-34117-2?
You can fill out our help required form which you can use to request a quote for 2-34117-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.