Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
3,038
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
37,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
8,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
3,038
in stock
|
Buy Now | |
element14
from US$0.15
|
3,038
in stock
|
Buy Now | |
Powell Electronics
from US$0.17
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .745g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Wire Size | 22AWG, 509 – 3260CMA, .3 – 1.42mm² |
Overall Length | 15.77mm, .621in |
Tongue Thickness | .031in, .79mm |
Barrel Inside Diameter | 1.549mm, .061in |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Stud Size | #10 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
SOLIS R 22-16COMM 22-18MIL 10 | Heilind Electronics |
Terminal, Ring Tongue, #10, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, #10, CRIMP | element14 |
Solistrand 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 16-22AWG 15.77mm 7.92mm Tin Tape Mounted | Avnet America |
Terminal Ring, 22-16AWG, Size 10, Crimp, Female, Uninsulated, Solistrand Series | TE Connectivity 2-34112-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 2-34112-2?
Additional datasheets, footprints and schematics for 2-34112-2 are listed on our Part Details page. You can also find images and similar parts to 2-34112-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34112-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34112-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34112-2 fall under?
The 2-34112-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34112-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34112-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34112-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34112-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2-34112-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34112-2 often in real-time on the comparison pages.
What if I can't find stock of 2-34112-2?
You can fill out our help required form which you can use to request a quote for 2-34112-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.