Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .618g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | .621in, 15.77mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Tongue Thickness | .031in, .79mm |
Barrel Inside Diameter | .061in, 1.549mm |
Stud Diameter | .138in, 3.51mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Insulated | No |
Stud Size | #6, M3.5 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
Ring Tongue Terminal, #6, 16Awg | Newark Electronics |
RING TONGUE TERMINAL, #6, 16AWG | element14 |
Solis R 22-16 Comm 22-18 Mil 6 | TE Connectivity 2-34110-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2-34110-3?
Additional datasheets, footprints and schematics for 2-34110-3 are listed on our Part Details page. You can also find images and similar parts to 2-34110-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34110-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34110-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34110-3 fall under?
The 2-34110-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34110-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34110-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34110-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34110-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 2-34110-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34110-3 often in real-time on the comparison pages.
What if I can't find stock of 2-34110-3?
You can fill out our help required form which you can use to request a quote for 2-34110-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.