Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.59
|
54,000
in stock
|
Buy Now | |
TE Store
from US$0.93
|
16,285
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
1,803
in stock
|
Buy Now | |
Rapid Electronics
from US$0.81
|
175
in stock
|
Buy Now | |
Chip One Stop
from US$1.05
|
175
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
175
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .529g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 14.58mm, .574in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Stud Diameter | 4.82mm, .19in |
Barrel Inside Diameter | .061in, 1.549mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | #10 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
SOLIS R 22-16 COMM 22-18MIL 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 2-34109-2 | Internal Number: 2-34109-2 | TE Connectivity | TE Store |
Solis R 22-16 Comm 22-18Mil 10 Rohs Compliant: Yes |Amp Te Connectivity 2-34109-2 | Newark Electronics |
TE Connectivity - AMP Ring Terminal Tongue Straight 1.42mm2 | Distrelec |
Size #10 Ring Tongue 22 16 AWG .3 1.42 mm 509 3260 CMA | Future Electronics |
Ring Tongue Terminal 16-22AWG 14.58mm 7.14mm Tin Tape Mounted | Avnet America |
Solis R 22-16 Comm 22-18Mil 10 | TE Connectivity 2-34109-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2-34109-2?
Additional datasheets, footprints and schematics for 2-34109-2 are listed on our Part Details page. You can also find images and similar parts to 2-34109-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34109-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34109-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34109-2 fall under?
The 2-34109-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34109-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34109-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34109-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34109-2 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2-34109-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34109-2 often in real-time on the comparison pages.
What if I can't find stock of 2-34109-2?
You can fill out our help required form which you can use to request a quote for 2-34109-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.