Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
No stock
|
Buy Now | |
TE Store
from US$0.32
|
27,841
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
15,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | .592g |
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .79mm, .031in |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22 – 16AWG |
Barrel Inside Diameter | .061in, 1.549mm |
Overall Length | 14.58mm, .574in |
Stud Diameter | .171in, 4.34mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Stud Size | M4, #8 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
SOLIS R 22-16 COMM 22-18 MIL 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 2-34108-2 | Internal Number: 2-34108-2 | TE Connectivity | TE Store |
Terminal, SOLIS R 22-16 COMM, 22-18 MIL 8 | TE Connectivity 2-34108-2 | RS Americas |
TE Connectivity - AMP Wire Terminal 1.42mm2 | Distrelec |
Terminal, Ring Tongue, #8, 16Awg | Newark Electronics |
Ring Tongue Terminal 16-22AWG 14.58mm 7.14mm Tin Tape Mounted | Avnet America |
TERMINAL, RING TONGUE, #8, 16AWG | element14 |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 2-34108-2?
Additional datasheets, footprints and schematics for 2-34108-2 are listed on our Part Details page. You can also find images and similar parts to 2-34108-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34108-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34108-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34108-2 fall under?
The 2-34108-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34108-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34108-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34108-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34108-2 have stock available?
Authorised distributors including TE Store, RS Americas, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 2-34108-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34108-2 often in real-time on the comparison pages.
What if I can't find stock of 2-34108-2?
You can fill out our help required form which you can use to request a quote for 2-34108-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.