Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Weight per Piece | .736g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Stud Diameter | 3.02mm, .119in |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Barrel Inside Diameter | 1.549mm, .061in |
Overall Length | .449in, 11.4mm |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Stud Size | M2.5, #4 |
Sealable | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
Terminal, Ring Tongue, #4, 16Awg | Newark Electronics |
Ring Tongue Terminal 16-22AWG 11.4mm 5.54mm Tin Tape | Avnet America |
Solistrand 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
SOLIS R 22-16 COMM 22-18 MIL 4 | TE Connectivity 2-34104-6 | RS Americas |
Where can I find additional details, specifications and documents for a 2-34104-6?
Additional datasheets, footprints and schematics for 2-34104-6 are listed on our Part Details page. You can also find images and similar parts to 2-34104-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34104-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34104-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34104-6 fall under?
The 2-34104-6 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34104-6 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34104-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34104-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34104-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, RS Americas and Farnell have stock available or on a lead time for 2-34104-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34104-6 often in real-time on the comparison pages.
What if I can't find stock of 2-34104-6?
You can fill out our help required form which you can use to request a quote for 2-34104-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.