2-338088-3

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-338088-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-338088-3
Details for TE Store
2-338088-3
8P/8C INV MJ, SMT 22 TOP REEL Modular Jack & Plug Interface Type:RJ45
Buy Directly from TE Store (1300 in Stock)
$0.9600 per unit
Series Information for 2-338088-3 - TE Connectivity
  • Status: Active
  • Product Code: A190
  • Global Product Line: 073
  • GPL Description: Data and Devices

Description

8P/8C INV MJ, SMT 22" TOP REEL

Specifications

Connector Profile:
Standard
Modular Jack Latch Orientation:
Standard - Latch Down
Port Configuration:
Single Port
Port Matrix Configuration:
1 x 1
PCB Mount Orientation:
Vertical
Connector Contact Density:
Standard
Status Indicator:
None
Number of Loaded Positions:
8
Keyed:
No
Number of Positions:
8
Contact Base Material:
Phosphor Bronze
Connector Product Type:
Connector Assembly
Contact Mating Area Plating Material Thickness:
1.27µm, 50µin
Contact Mating Area Plating Material:
Nickel
PCB Contact Termination Area Plating Material:
Tin
Contact Current Rating (Max):
1.5A
Connector Height:
.5in, 12.7mm
PCB Thickness (Recommended):
1.57mm, .062in
PCB Tail Length:
1.5mm, .059in
コネクタの高さ:
12.7mm
Mating Entry Location:
Top
Centerline (Pitch):
1.02mm, .04in
Housing Color:
Black
Housing Material:
PA 4T GF30
Performance Category:
Cat 3
UL Flammability Rating:
UL 94V-0
Connector Mounting Type:
Board Mount
Panel Mount Feature:
Without
Circuit Application:
Signal
Shielded:
No
Comment:
Surface can be used for application by Type II SMD Machine., This Invertible Modular Jack can also be applied hanging through a hole in the PC Board. (See PCB Layout), Embossed tape according to EIA 481-3.
Packaging Method:
Reel
Packaging Reel Diameter:
56cm
実装方法:
Reel
Packaging Quantity:
500
Modular Connector Style:
Jack
Connector & Contact Terminates To:
Printed Circuit Board
Connectors & Connector Components Type:
Connector
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Grounding Options:
None
Modular Jack & Plug Interface Type:
RJ45
Termination Method to Printed Circuit Board:
Surface Mount
Operating Temperature Range:
-45 – 70°C, -40 – 158°F

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Reflow solder capable to 260°C

Alternate Descriptions

Onlinecomponents.com
8P/8C INV MJ- SMT 22 TOP RE
Newark Electronics
8P/8C INV MJ, SMT 22" TOP REEL ROHS COMPLIANT: YES
Avnet America
8P/8C INV MJ, SMT 22" TOP REEL
Avnet Europe
8P/8C INV MJ, SMT 22" TOP REEL
TE Store
8P/8C INV MJ, SMT 22 TOP REEL Modular Jack & Plug Interface Type:RJ45;Port Configuration:Single Port;Port Matrix Configuration:1 x 1;Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | TE Connectivity