Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.32
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.44
|
750
in stock
|
Buy Now | |
Chip One Stop
from US$1.70
|
750
in stock
|
Buy Now | |
Distrelec
from US$1.42
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
-
|
Buy Now | |
Future Electronics
from US$1.58
|
-
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Standard |
Number of Positions | 6 |
Keyed | No |
Port Configuration | Single Port |
Status Indicator | None |
Connector Contact Density | Standard |
PCB Mount Orientation | Vertical |
Port Matrix Configuration | 1 x 1 |
Contact Mating Area Plating Material | Nickel |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
Connector Product Type | Connector Assembly |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50µin |
Connector Height | .5in, 12.7mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 12.7mm |
Housing Material | G.F. PA 9T |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Shielded | No |
Packaging Method | Piece/Reel, Tape Mounted on Reel |
実装方法 | Piece/Reel, Tape Mounted on Reel |
Packaging Reel Diameter | 56cm |
Packaging Quantity | 750 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ25 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | None |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
6P/6C INV MJ SMT 22 TOP REEL | Rapid Electronics |
TE Connectivity 6P/6C INV MJ SMT 22" TOP REEL Modular Connectors / Ethernet Connectors 6P/6C INV MJ SMT 22 TOP REEL | Distrelec |
6P/6C Inv Mj, Smt 22 Top Reel |Amp Te Connectivity 2-338086-3 | Newark Electronics |
6 Position Single Port Vertical Surface Mount RJ25 Modular Jack | Future Electronics |
6P/6C INV MJ, SMT 22 TOP REEL | Farnell |
6P/6C INV MJ, SMT 22 TOP REEL" | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-338086-3?
Additional datasheets, footprints and schematics for 2-338086-3 are listed on our Part Details page. You can also find images and similar parts to 2-338086-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-338086-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-338086-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-338086-3 fall under?
The 2-338086-3 is listed under Connectors > Modular Jacks & Plugs > RJ25 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-338086-3 when available in the RJ25 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-338086-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-338086-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-338086-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for 2-338086-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-338086-3 often in real-time on the comparison pages.
What if I can't find stock of 2-338086-3?
You can fill out our help required form which you can use to request a quote for 2-338086-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.