Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 6.351g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Military Part Class | Class II |
Wire Size | 13 – 15mm², 6AWG, 20800 – 33100CMA |
Stud Diameter | 8.33mm, .328in |
Overall Length | 1.246in, 31.65mm |
Barrel Inside Diameter | .232in, 5.893mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 750 |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | M8, 5/16 |
Shape Description | RING-049 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Ring Tongue Terminal 6AWG 31.65mm 15.88mm Tin Tape Mounted | Avnet America |
Terminal,solis R 6 5/16 Rohs Compliant: Yes |Amp Te Connectivity 2-33466-3 | Newark Electronics |
Solistrand 6 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal Solis R 6 5/16 | TE Connectivity 2-33466-3 | RS Americas |
TERMINAL,SOLIS R 6 5-16 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-33466-3?
Additional datasheets, footprints and schematics for 2-33466-3 are listed on our Part Details page. You can also find images and similar parts to 2-33466-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-33466-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-33466-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-33466-3 fall under?
The 2-33466-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-33466-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-33466-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-33466-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-33466-3 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, RS Americas and Power and Signal Group have stock available or on a lead time for 2-33466-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-33466-3 often in real-time on the comparison pages.
What if I can't find stock of 2-33466-3?
You can fill out our help required form which you can use to request a quote for 2-33466-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.