Prices starting from US$2.00
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$3.41 |
2,251
|
Buy Now | |
Newark Electronics | US$3.18 |
2,251
|
Buy Now | |
element14 | US$2.89 |
2,251
|
Buy Now | |
TE Store | US$3.57 |
2,041
|
Buy Now | |
Heilind Electronics | US$2.41 |
1,125
|
Buy Now | |
Heilind Electronics Asia | US$2.41 |
337
|
Buy Now | |
Avnet America | US$2.00 |
-
|
Buy Now | |
RS Americas | US$2.07 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Weight per Piece | 5.356g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 13 – 15mm², 6AWG, 20800 – 33100CMA |
Stud Diameter | .25in, 6.35mm |
Overall Length | 1.246in, 31.65mm |
Barrel Inside Diameter | .232in, 5.893mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 750 |
Insulated | No |
Sealable | No |
Stud Size | M6, 1/4 |
Support Style | Non - Insulation Support |
Shape Description | RING-049 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Ring Tongue Terminal, 1/4", 6Awg | Newark Electronics |
RING TONGUE TERMINAL, 1/4", 6AWG | element14 |
TERMINAL,SOLIS R 6 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 13 – 15 mm² Wire Size: 20800 – 33100 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 6 AWG 13 – 15 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 2-33465-1 | Internal Number: 2-33465-1 | TE Connectivity | TE Store |
TERMINAL,SOLIS R 6 1/4 | Heilind Electronics |
Ring Tongue Terminal 6AWG 31.65mm 15.88mm Tin Tape Mounted | Avnet America |
Terminal, inal, Solis R 6 1/4 | TE Connectivity 2-33465-1 | RS Americas |
Solstrand Copper/Tin Ring Tongue Terminal - 6 AWG, 0.25 in Stud Diameter | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-33465-1?
Additional datasheets, footprints and schematics for 2-33465-1 are listed on our Part Details page. You can also find images and similar parts to 2-33465-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-33465-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-33465-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-33465-1 fall under?
The 2-33465-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-33465-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-33465-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-33465-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-33465-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Heilind Electronics have stock available or on a lead time for 2-33465-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-33465-1 often in real-time on the comparison pages.
What if I can't find stock of 2-33465-1?
You can fill out our help required form which you can use to request a quote for 2-33465-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.