2-33462-1 Rings & Spades by TE Connectivity

TERMINAL,SOLIS R 8 5/16

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.78

Distributor Stock
Logo for Farnell
Farnell
from US$2.79
54
in stock
Buy Now
Logo for TE Store
TE Store
from US$3.23
4,101
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.61
54
in stock
Buy Now
Logo for element14
element14
from US$2.02
54
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.78
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.82
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.88
-
Buy Now

Specifications

Plating Material Copper, Tin
Inspection Slot No
Weight per Piece 3.838g
Number of Holes 1
Terminal Angle Straight
Terminal Orientation Offset
Terminal & Splice Type Ring Tongue
Wire Size 13100 – 20800CMA, 8mm², 8AWG
Stud Diameter 8.33mm, .328in
Overall Length 1.168in, 29.67mm
Barrel Inside Diameter 4.369mm, .172in
Tongue Thickness .79mm, .031in
Current Rating 1A
Government Qualified No
Wire Insulation Support Without
Heavy Duty No
Comment Requires a 68250-1 Heavy Duty TAPETRONIC machine for application.
Packaging Quantity 1,500/Reel
Packaging Method Tape Mounted
Support Style Non - Insulation Support
Insulated No
Wire/Cable Type Regular Wire
Stud Size M8, 5/16
Sealable No
Barrel Type Closed Barrel
Shape Description RING-048
Operating Temperature Range 338°F, 170°C

Compatible Parts


Alternative Descriptions

TERMINAL,SOLIS R 8 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 2-33462-1 | Internal Number: 2-33462-1 | TE Connectivity | TE Store
Ring Tongue Terminal, 5/16", 8Awg | Newark Electronics
RING TONGUE TERMINAL, 5/16", 8AWG | element14
TERMINAL | Future Electronics
Ring Tongue Terminal 8AWG 29.67mm 15.09mm Tin T/R | Avnet America
Terminal, inal, Solis R 8 5/16 | TE Connectivity 2-33462-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-33462-1?

Additional datasheets, footprints and schematics for 2-33462-1 are listed on our Part Details page. You can also find images and similar parts to 2-33462-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-33462-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-33462-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-33462-1 fall under?

The 2-33462-1 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 2-33462-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-33462-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-33462-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-33462-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 2-33462-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-33462-1 often in real-time on the comparison pages.

What if I can't find stock of 2-33462-1?

You can fill out our help required form which you can use to request a quote for 2-33462-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay