Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.54
|
No stock
|
Buy Now | |
Powell Electronics
from US$1.54
|
8,000
in stock
|
Buy Now | |
TE Store
from US$2.55
|
7,369
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
-
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
RS Americas
from US$1.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 3.411g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 13100 – 20800CMA, 8mm², 8AWG |
Barrel Inside Diameter | 4.369mm, .172in |
Overall Length | 23.7mm, .933in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Tape mounted on 30.48 [1.200] centers., Requires a 68250-1 Heavy Duty TAPETRONIC machine for application. |
Packaging Method | Tape Mounted |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Support Style | Non - Insulation Support |
Stud Size | #10 |
Sealable | No |
Shape Description | RING-049 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 8 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: #10 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 2-33460-3 | Internal Number: 2-33460-3 | TE Connectivity | TE Store |
Terminal,solis R 8 10 Rohs Compliant: Yes |Amp Te Connectivity 2-33460-3 | Newark Electronics |
Ring Tongue Terminal 8AWG 23.7mm 11.91mm Tin Tape Mounted | Avnet America |
Terminal, inal, Solis R 8 10 | TE Connectivity 2-33460-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2-33460-3?
Additional datasheets, footprints and schematics for 2-33460-3 are listed on our Part Details page. You can also find images and similar parts to 2-33460-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-33460-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-33460-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-33460-3 fall under?
The 2-33460-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-33460-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-33460-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-33460-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-33460-3 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-33460-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-33460-3 often in real-time on the comparison pages.
What if I can't find stock of 2-33460-3?
You can fill out our help required form which you can use to request a quote for 2-33460-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.