Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
69,375
in stock
|
Buy Now | |
TTI Europe
from US$0.47
|
15,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
13,875
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
Farnell
from US$1.03
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 2.356g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Terminal Orientation | Offset |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Stud Diameter | 7.92mm, .312in |
Barrel Inside Diameter | .129in, 3.277mm |
Overall Length | 25.5mm, 1.004in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 2500 |
Sealable | No |
Support Style | Non - Insulation Support |
Stud Size | M8, 5/16 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 12-10 5/16 | Heilind Electronics |
5/16 Stud Circular 10-12 AWG Non-Insulated Crimp Ring Terminal Connector | Future Electronics |
Ring terminal, SOLISTRAND, M8, 12-10 AWG | RS |
Terminal, Ring Tongue, M8, 10Awg | Newark Electronics |
Ring terminal, SOLISTRAND, M8, 12-10 AWG | TE Connectivity 2-33459-6 | RS Americas |
TERMINAL, RING TONGUE, M8, 10AWG | Farnell |
TERMINAL,SOLIS R 12-10 5-16 | Power and Signal Group |
Ring Tongue Terminal 10-12AWG 25.5mm 13.49mm Tin Tape | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 2-33459-6?
Additional datasheets, footprints and schematics for 2-33459-6 are listed on our Part Details page. You can also find images and similar parts to 2-33459-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-33459-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-33459-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-33459-6 fall under?
The 2-33459-6 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-33459-6 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-33459-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-33459-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-33459-6 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, Future Electronics and RS have stock available or on a lead time for 2-33459-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-33459-6 often in real-time on the comparison pages.
What if I can't find stock of 2-33459-6?
You can fill out our help required form which you can use to request a quote for 2-33459-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.