Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
10,550
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
176,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
20,250
in stock
|
Buy Now | |
TE Store
from US$0.67
|
11,922
in stock
|
Buy Now | |
element14
from US$0.29
|
10,550
in stock
|
Buy Now | |
RS Americas
from US$0.45
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
-
|
Buy Now | |
Future Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight per Piece | 1.987g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 3 – 6mm², 5180 – 13100CMA, 12 – 10AWG |
Barrel Inside Diameter | .129in, 3.277mm |
Overall Length | 25.5mm, 1.004in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 6.35mm, .25in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Sealable | No |
Stud Size | 1/4, M6 |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 12-10 1/4 | Heilind Electronics |
TERMINAL,SOLIS R 12-10 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 2-33458-3 | Internal Number: 2-33458-3 | TE Connectivity | TE Store |
TERMINAL, CRIMP, RING, 12-10AWG | element14 |
TERMINAL, SOLIS R 12-10 1/4 | TE Connectivity 2-33458-3 | RS Americas |
Terminal, Ring Tongue, 1/4In, Crimp | Newark Electronics |
Ring and Spade Tongue Terminal 10-12GA Stud Size 1/4 Solistrand | Future Electronics |
Ring Tongue Terminal 10-12AWG 25.5mm 13.49mm Tin Tape Mounted | Avnet America |
TERMINAL,SOLIS R 12-10 1-4 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-33458-3?
Additional datasheets, footprints and schematics for 2-33458-3 are listed on our Part Details page. You can also find images and similar parts to 2-33458-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-33458-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-33458-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-33458-3 fall under?
The 2-33458-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-33458-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-33458-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-33458-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-33458-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, element14 and Farnell have stock available or on a lead time for 2-33458-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-33458-3 often in real-time on the comparison pages.
What if I can't find stock of 2-33458-3?
You can fill out our help required form which you can use to request a quote for 2-33458-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.