Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 401771357 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
408,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
68,125
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.33
|
-
|
Buy Now | |
Carlton-Bates
from US$0.18
|
-
|
Buy Now | |
Farnell
from US$0.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight per Piece | 1.435g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Terminal Orientation | Offset |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Barrel Inside Diameter | 3.277mm, .129in |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Overall Length | 19.43mm, .765in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Sealable | No |
Insulated | No |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 12-10 10 | Heilind Electronics |
SOLISTRAND - TAPE, TERMINAL, SOLIS R 12-10 10 | TE Connectivity 2-33457-2 | RS Americas |
Ring terminal,12-10AWG,Solistrand,10 | RS |
Terminal, Ring Tongue, #10, Crimp, Full Reel | Newark Electronics |
Solistrand 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 10-12AWG 19.43mm 9.53mm Tin T/R | Avnet America |
TERMINAL, RING TONGUE, #10, 10AWG | element14 |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 2-33457-2?
Additional datasheets, footprints and schematics for 2-33457-2 are listed on our Part Details page. You can also find images and similar parts to 2-33457-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-33457-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-33457-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-33457-2 fall under?
The 2-33457-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-33457-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-33457-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-33457-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-33457-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, RS and Newark Electronics have stock available or on a lead time for 2-33457-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-33457-2 often in real-time on the comparison pages.
What if I can't find stock of 2-33457-2?
You can fill out our help required form which you can use to request a quote for 2-33457-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.