Sleeve Plating Material | Gold Flash over Nickel |
---|---|
Sleeve Material | Copper |
Sealant | No |
Contact Base Material | Beryllium Copper |
Socket Type | Discrete |
Contact Type | Socket |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Current Rating (Max) | 6.5A |
Contact Spring Plating Thickness | 30µin, .762µm |
Contact Mating Area Plating Thickness | 30µin, 30µm |
Contact Spring Plating Material | Gold |
Mating Pin Diameter Range | .76 – .84mm, .03 – .033in |
Wire Size | 20 – 21AWG, .41 – .518mm² |
Socket Length | 3.51mm, .138in |
Hole Size (Recommended) | 1.57mm, .062in |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Method | Loose Piece, Bag |
Packaging Quantity | 2000 |
Profile | Zero |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Contact |
Connector System | Cable-to-Board |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Sleeve Style | Open Bottom |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Insertion Method | Hand/Semi-Automatic/Automatic |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
SOCKET,MIN-SPR W/H AU SER-3 Socket Length: 3.51 mm Socket Length: .138 in PCB Hole Diameter: .062 in PCB Hole Diameter: 1.57 mm Socket Sleeve Style: Open Bottom Miniature Spring Sockets: Open Bottom & Beryllium Copper & 5A | 3.51 mm .138" .062" 1.57 mm | Part Number: 2-331677-6 | Internal Number: 2-331677-6 | TE Connectivity | TE Store |
Socket,min-Spr W/H Au Ser-3 Rohs Compliant: Yes |Amp Te Connectivity 2-331677-6 | Newark Electronics |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
SOCKET, MIN-SPR W/H AU SER-3, Pin Sockets | TE Connectivity 2-331677-6 | RS Americas |
Where can I find additional details, specifications and documents for a 2-331677-6?
Additional datasheets, footprints and schematics for 2-331677-6 are listed on our Part Details page. You can also find images and similar parts to 2-331677-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-331677-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-331677-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-331677-6 fall under?
The 2-331677-6 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2-331677-6 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-331677-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-331677-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-331677-6 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-331677-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-331677-6 often in real-time on the comparison pages.
What if I can't find stock of 2-331677-6?
You can fill out our help required form which you can use to request a quote for 2-331677-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.