Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.79
|
No stock
|
Buy Now | |
Rapid Electronics
from US$23.42
|
131
in stock
|
Buy Now | |
Chip One Stop
from US$17.60
|
131
in stock
|
Buy Now | |
Distrelec
from US$21.23
|
131
in stock
|
Buy Now | |
Powell Electronics
from US$20.03
|
83
in stock
|
Buy Now | |
Newark Electronics
from US$23.40
|
-
|
Buy Now | |
Avnet America
from US$14.62
|
-
|
Buy Now | |
RS Americas
from US$18.35
|
-
|
Buy Now | |
element14
from US$24.11
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Finish | Plated |
---|---|
Cable Connector Orientation | Straight |
Body Material | Brass |
Body Shape | Circular |
Body Insulation | Without |
Body Plating Material | Silver |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Crimp Type | Dual |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Coupling Nut Base Material | Brass |
Grade | Military |
Packaging Method | Carton |
実装方法 | Carton |
RF Interface | BNC |
Sealable | No |
RF Connector Style | Jack |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 58C, RG 58, RG 58A, RG 58B |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Connectors D.C. JACK 50 OHM | Rapid Electronics |
TE Connectivity - AMP BNC Jack 50Ohm Straight Cable Mount | Distrelec |
RF-COAX CONNECTORS | Farnell |
Rf/Coaxial, Bnc Jack, Straight, 50 Ohm, Crimp | Newark Electronics |
Conn BNC RCP 0Hz to 4GHz 50Ohm Crimp ST Cable Mount Gold | Avnet America |
CONNECTOR, RF, H RELIABILITY BNC/TNC, JACK, 600 VAC | TE Connectivity 2-331351-1 | RS Americas |
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP | element14 |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG58 RG58A RG58B RG58C |
Frequency Max | - |
Where can I find additional details, specifications and documents for a 2-331351-1?
Additional datasheets, footprints and schematics for 2-331351-1 are listed on our Part Details page. You can also find images and similar parts to 2-331351-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-331351-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-331351-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-331351-1 fall under?
The 2-331351-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-331351-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-331351-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-331351-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-331351-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Powell Electronics have stock available or on a lead time for 2-331351-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-331351-1 often in real-time on the comparison pages.
What if I can't find stock of 2-331351-1?
You can fill out our help required form which you can use to request a quote for 2-331351-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.