Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.95
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.30
|
134
in stock
|
Buy Now | |
Newark Electronics
from US$8.42
|
134
in stock
|
Buy Now | |
Rapid Electronics
from US$7.95
|
134
in stock
|
Buy Now | |
Chip One Stop
from US$8.03
|
134
in stock
|
Buy Now | |
TTI Europe
from US$9.93
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Insulation | Without |
---|---|
Body Material | Brass |
Body Plating Material | Silver |
Cable Connector Orientation | Straight |
Body Finish | Plated |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Crimp Type | Dual |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Grade | Military |
Coupling Nut Base Material | Brass |
実装方法 | Carton |
Packaging Method | Carton |
Connector Seal Type | Interfacial Seal |
RF Connector Style | Plug |
RF Interface | BNC |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Cable Type | RG 174, RG 188 |
Bnc Plug. Ptfe |Amp Te Connectivity 2-331350-4 | Newark Electronics |
Connectors D.C. PLUG 50 OHM | Rapid Electronics |
TE Connectivity - AMP BNC Plug 50Ohm Straight Cable Mount | Distrelec |
Conn BNC PL 0Hz to 2.5GHz 50Ohm Crimp ST Cable Mount Gold Bulk | Avnet America |
BNC PLUG TEFLON | Power and Signal Group |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Coaxicon Series |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG174 RG188 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | Cable Mount |
Product Range | Coaxicon Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-331350-4?
Additional datasheets, footprints and schematics for 2-331350-4 are listed on our Part Details page. You can also find images and similar parts to 2-331350-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-331350-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-331350-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-331350-4 fall under?
The 2-331350-4 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-331350-4 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-331350-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-331350-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-331350-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 2-331350-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-331350-4 often in real-time on the comparison pages.
What if I can't find stock of 2-331350-4?
You can fill out our help required form which you can use to request a quote for 2-331350-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.