Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-2-0330854-5,
820C-36335, E03838-000 |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.07
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
9,250
in stock
|
Buy Now | |
TE Store
from US$0.46
|
107
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
element14
from US$0.70
|
-
|
Buy Now | |
Boersig
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Tin-Lead |
---|---|
Contact Termination Area Plating Thickness | 30µin, .762µm |
Contact Type | Socket |
Contact Mating Area Plating Thickness | 30µin, .762µm |
Crimp Area Plating Finish | Tin |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Tin |
端子の下地めっきの材料 | Tin |
Contact Orientation | Straight |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Wire Size | 20AWG, .5 – .6mm² |
Post Size | .031 x .093in, .79 x 2.36mm |
Color Code | Yellow |
Mount Type | Crimp |
Wire Insulation Support | With |
Circuit Application | Signal |
Packaging Quantity | 250 |
Packaging Method | Clip/Reel |
Product Type | Termination Point Clip |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp to Post |
Standard Card Edge Conn .031X.093 TERMI-POINT | Rapid Electronics |
MAXI T.P. CLIP Power Terminal Type: Termination Point Clip Product Terminates To: Wire & Cable Wire Size: 20 AWG Wire Size: .5 – .6 mm² Contact Mating Area Plating Material: Tin Termination Point Clip Wire & Cable 20 AWG .5 – .6 mm² | Power Terminal | Part Number: 2-330854-5 | Internal Number: 2-330854-5 | Alias Number: 820C-36335 | Tin | TE Connectivity | TE Store |
Clip, Crimp, 20Awg | Newark Electronics |
Clip Terminal 20AWG 6.35mm 3.17mm Tin Reel | Avnet America |
CLIP, CRIMP, 20AWG | element14 |
Status: | Unknown |
---|---|
Series: | TERMI-POINT Series |
RoHS: | Unknown |
Product Range | TERMI-POINT Series |
---|---|
Termination | Crimp |
Terminal Type | Terminal Point Clip |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-330854-5?
Additional datasheets, footprints and schematics for 2-330854-5 are listed on our Part Details page. You can also find images and similar parts to 2-330854-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-330854-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-330854-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-330854-5 fall under?
The 2-330854-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2-330854-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-330854-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-330854-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-330854-5 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 2-330854-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-330854-5 often in real-time on the comparison pages.
What if I can't find stock of 2-330854-5?
You can fill out our help required form which you can use to request a quote for 2-330854-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.