Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .739g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.3mm² |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Stud Diameter | .119in, 3.02mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Overall Length | .844in, 21.44mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Insulated | Yes |
Shape Description | RING-041 |
Support Style | Insulation Support |
Stud Size | #4, M2.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
PIDG 22-16 22-18 MIL R 4 TAPE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.3 mm² Wire Size: 509 – 3260 CMA Stud Size: M2.5 #4 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.3 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 2-330648-1 | Internal Number: 2-330648-1 | TE Connectivity | TE Store |
Pidg 22-16 22-18 Mil R 4 | Newark Electronics |
PIDG Ring Tongue Terminal 16-22AWG 21.44mm 6.35mm Tin Tape Mounted | Avnet America |
PIDG, 22-16 22-18 Mil R 4 | RS Americas |
PIDG 22-16 22-18 MIL R 4 | Farnell |
Where can I find additional details, specifications and documents for a 2-330648-1?
Additional datasheets, footprints and schematics for 2-330648-1 are listed on our Part Details page. You can also find images and similar parts to 2-330648-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-330648-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-330648-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-330648-1 fall under?
The 2-330648-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-330648-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-330648-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-330648-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-330648-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2-330648-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-330648-1 often in real-time on the comparison pages.
What if I can't find stock of 2-330648-1?
You can fill out our help required form which you can use to request a quote for 2-330648-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.