Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Material | Brass |
Body Plating Material | Silver |
Port Configuration | Single Port |
Number of Positions | 2 |
Number of Coaxial Contacts | 2 |
Crimp Type | Single |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .326in, 8.3mm |
Connector Mounting Type | Panel |
Detent | Without |
RF Connector Coupling Mechanism | Push-On |
RF Contact Captivation Method | Mechanical |
Dielectric Material | Polypropylene |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | Twin Threaded |
Connector System | Cable-to-Board |
RF Connector Style | Plug |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Cable Type | Belden 8761, Belden 8451, Belden 8641 |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Twin Threaded Plug Belden 8451 Rohs Compliant: No |Amp Te Connectivity 2-329944-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-329944-3?
Additional datasheets, footprints and schematics for 2-329944-3 are listed on our Part Details page. You can also find images and similar parts to 2-329944-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-329944-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-329944-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-329944-3 fall under?
The 2-329944-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-329944-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-329944-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-329944-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-329944-3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2-329944-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-329944-3 often in real-time on the comparison pages.
What if I can't find stock of 2-329944-3?
You can fill out our help required form which you can use to request a quote for 2-329944-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.