Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
60,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
12,250
in stock
|
Buy Now | |
Avnet Asia
from US$0.17
|
7,500
in stock
|
Buy Now | |
TE Store
from US$0.59
|
6,220
in stock
|
Buy Now | |
Farnell
from US$0.47
|
128
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
element14
from US$0.27
|
-
|
Buy Now | |
Carlton-Bates
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 1.48g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .79mm, .031in |
Wire Size | 12 – 10AWG, 3 – 6mm², 5180 – 13100CMA |
Barrel Inside Diameter | 3.277mm, .129in |
Overall Length | 19.43mm, .765in |
Stud Diameter | .171in, 4.34mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Stud Size | M4, #8 |
Sealable | No |
Insulated | No |
Shape Description | RING-048 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 12-10 8 | Heilind Electronics |
Ring Tongue Terminal 10-12AWG 19.43mm 9.53mm Tin Tape | Avnet Asia |
TERMINAL,SOLIS R 12-10 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 2-32994-1 | Internal Number: 2-32994-1 | TE Connectivity | TE Store |
Ring terminal,12-10AWG,Solistrand,8 | RS |
TERMINAL,SOLIS R 12-10 8 97C5429 | Farnell |
Terminal, Ring Tongue, #8, 10Awg Rohs Compliant: Yes |Amp Te Connectivity 2-32994-1 | Newark Electronics |
Terminal, Ring Tongue, Copper, 12 to 10 AWG, Stud Sz. 8, Tin, Non-Insulated | TE Connectivity 2-32994-1 | RS Americas |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2-32994-1?
Additional datasheets, footprints and schematics for 2-32994-1 are listed on our Part Details page. You can also find images and similar parts to 2-32994-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-32994-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-32994-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-32994-1 fall under?
The 2-32994-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-32994-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-32994-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-32994-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-32994-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet Asia, TE Store and RS have stock available or on a lead time for 2-32994-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-32994-1 often in real-time on the comparison pages.
What if I can't find stock of 2-32994-1?
You can fill out our help required form which you can use to request a quote for 2-32994-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.