Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
6,736
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
6,736
in stock
|
Buy Now | |
element14
from US$0.42
|
6,736
in stock
|
Buy Now | |
TE Store
from US$0.99
|
5,247
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
2,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
2,400
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
2,400
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Insulation Sleeve Color | Red |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Weight per Piece | 1.324g |
Stripe Color | Red |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | 27.69mm, 1.09in |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 3.51mm, .138in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22AWG |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | 1/4, M6 |
Insulated | Yes |
Shape Description | RING-043 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring Tongue, 1/4", Red, 16Awg | Newark Electronics |
TERMINAL, RING TONGUE, 1/4", RED, 16AWG | element14 |
PG R 22-16 COMM 22-18 MIL 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 2-32953-1 | Internal Number: 2-32953-1 | TE Connectivity | TE Store |
Terminals RING TONGUE 22-16 MIL 1/4 | Rapid Electronics |
TE Connectivity - AMP PLASTI-GRIP Ring Terminal 1.42mm2 | Distrelec |
Plasti-Grip 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 16-22AWG 27.69mm 11.91mm Tin T/R | Avnet America |
Pg R 22-16 Comm 22-18 Mil 1/4 | TE Connectivity 2-32953-1 | RS Americas |
PG R 22-16 COMM 22-18 MIL 1-4 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-32953-1?
Additional datasheets, footprints and schematics for 2-32953-1 are listed on our Part Details page. You can also find images and similar parts to 2-32953-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-32953-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-32953-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-32953-1 fall under?
The 2-32953-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-32953-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-32953-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-32953-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-32953-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for 2-32953-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-32953-1 often in real-time on the comparison pages.
What if I can't find stock of 2-32953-1?
You can fill out our help required form which you can use to request a quote for 2-32953-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.