Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Thickness | 2.54µm, 100µin |
---|---|
Face | Double |
Splice Material | Copper |
Plating Material | Tin |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 2.54µm, 100µin |
Contact Plating Material | Tin |
Material Thickness | .057in |
Barrel Inside Diameter (Min) | .562in, 14.275mm |
Wire Size | 0000AWG, 217683CMA |
Overall Length | 381mm, 12in |
Material Width | 38.1mm, 1.5in |
Government Qualified | No |
Heavy Duty | No |
Packaging Quantity | 20 |
Packaging Method | Box |
Serrated | No |
Product Type | Splice |
Sealable | No |
Insulated | No |
Foil Thickness (Max) | .06in, 1.52mm |
Nomograph Terminal Size | 4 |
Splice Terminal Tin | Avnet America |
Special Order: SPLICE,TERMI-FOIL 12 IN. Foil Terminal Type: End Tap Accepts Foil Thickness (Max): .057 in Accepts Foil Thickness (Max): 1.44 mm Terminal Plating Material: Tin Packaging Method: Box End Tap .057" 1.44 mm Tin | Foil Terminal | Part Number: 2-329491-2 | Internal Number: 2-329491-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-329491-2?
Additional datasheets, footprints and schematics for 2-329491-2 are listed on our Part Details page. You can also find images and similar parts to 2-329491-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-329491-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-329491-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-329491-2 fall under?
The 2-329491-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-329491-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-329491-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-329491-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-329491-2 have stock available?
Authorised distributors including Avnet America, TE Store and Farnell have stock available or on a lead time for 2-329491-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-329491-2 often in real-time on the comparison pages.
What if I can't find stock of 2-329491-2?
You can fill out our help required form which you can use to request a quote for 2-329491-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.