Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
No stock
|
Buy Now | |
TE Store
from US$0.79
|
12,765
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
4,870
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Blue |
Stripe Color | Blue |
Weight per Piece | 1.391g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Stud Diameter | .39in, 9.91mm |
Wire Size | 1.3 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Overall Length | 30.94mm, 1.218in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape & Reel |
Packaging Quantity | 5000 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Insulated | Yes |
Terminal Features | Sheared |
Stud Size | 3/8 |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
PIDG 16-14 R 3/8 TAPE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.3 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 16 – 14 AWG 1.3 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 2-328999-1 | Internal Number: 2-328999-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 3/8", 14Awg, Blue | Newark Electronics |
PIDG Series 16-14 AWG Blue Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-16AWG 30.94mm 13.49mm Tin Tape Mounted | Avnet America |
PIDG, 16-14 R 3/8 | RS Americas |
PIDG 16-14 R 3/8 | Farnell |
PIDG 16-14 R 3-8 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-328999-1?
Additional datasheets, footprints and schematics for 2-328999-1 are listed on our Part Details page. You can also find images and similar parts to 2-328999-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-328999-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-328999-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-328999-1 fall under?
The 2-328999-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-328999-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-328999-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-328999-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-328999-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-328999-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-328999-1 often in real-time on the comparison pages.
What if I can't find stock of 2-328999-1?
You can fill out our help required form which you can use to request a quote for 2-328999-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.