Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Stripe Color | Green |
Weight per Piece | 1.658g |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .13in, 3.302mm |
Stud Diameter | 12.7mm, .5in |
Wire Size | 4234CMA, 14AWG, 2 – 2.15mm² |
Wire Insulation Diameter | .078 – .13in, 1.981 – 3.302mm |
Tongue Thickness | .031in, .79mm |
Overall Length | 1.355in, 34.4mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Stud Size | M12, 1/2 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Restriction |
Insulated | Yes |
Terminal Features | Sheared |
Operating Temperature Range | 221°F, 105°C |
Terminal,pidg R Ir 14 1/2 Rohs Compliant: Yes |Amp Te Connectivity 2-328976-2 | Newark Electronics |
Terminal, PIDG, R Ir 14 1/2 | TE Connectivity 2-328976-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2-328976-2?
Additional datasheets, footprints and schematics for 2-328976-2 are listed on our Part Details page. You can also find images and similar parts to 2-328976-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-328976-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-328976-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-328976-2 fall under?
The 2-328976-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-328976-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-328976-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-328976-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-328976-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 2-328976-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-328976-2 often in real-time on the comparison pages.
What if I can't find stock of 2-328976-2?
You can fill out our help required form which you can use to request a quote for 2-328976-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.