Weight per Piece | 1.702g |
---|---|
Inspection Slot | No |
Stripe Color | Blue |
Plating Material | Copper, Tin |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class I |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 1.25 – 1.4mm², 16AWG, 2800CMA |
Wire Insulation Diameter (Max) | .13in, 3.302mm |
Overall Length | 1.355in, 34.4mm |
Wire Insulation Diameter | .063 – .13in, 1.6 – 3.302mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 12.7mm, .5in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Terminal Features | Sheared |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-041 |
Insulated | Yes |
Stud Size | 1/2, M12 |
Support Style | Insulation Restriction |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring Tongue, 1/2In, Crimp Blue | Newark Electronics |
Terminal, PIDG, R Ir 16 1/2 | TE Connectivity 2-328976-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-328976-1?
Additional datasheets, footprints and schematics for 2-328976-1 are listed on our Part Details page. You can also find images and similar parts to 2-328976-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-328976-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-328976-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-328976-1 fall under?
The 2-328976-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-328976-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-328976-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-328976-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-328976-1 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 2-328976-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-328976-1 often in real-time on the comparison pages.
What if I can't find stock of 2-328976-1?
You can fill out our help required form which you can use to request a quote for 2-328976-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.