Prices starting from US$1.04
Plating Material | Tin, Copper |
---|---|
Stripe Color | Green |
Inspection Slot | No |
Weight per Piece | 5.307g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Overall Length | 1.293in, 32.84mm |
Wire Size | 22AWG, 754CMA, .3 â .4mm² |
Wire Insulation Diameter (Max) | .11in, 2.79mm |
Wire Insulation Diameter | .038 â .11in, .97 â 2.79mm |
Stud Diameter | 13.08mm, .515in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Sealable | No |
Terminal Features | Sheared |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Restriction |
Stud Size | M12 |
Operating Temperature Range | 105°C, 221°F |
Terminals Terminal Pidg R Ir 22 1/2 |Amp Te Connectivity 2-328975-1 | Newark Electronics |
Terminals TERMINAL PIDG R IR 22 1/2 | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 0.4mm2 | Distrelec |
TERMINAL, RING TONGUE, 1/2", 22AWG, RED | Farnell |
Ring Tongue Terminal 22AWG 34.42mm 18.11mm Tin Loose Piece | Avnet America |
Terminal, PIDG, R Ir 22 1/2 | TE Connectivity 2-328975-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M12 |
---|---|
Stud Size - Imperial | 1/2" |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.4mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-328975-1?
Additional datasheets, footprints and schematics for 2-328975-1 are listed on our Part Details page. You can also find images and similar parts to 2-328975-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-328975-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-328975-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-328975-1 fall under?
The 2-328975-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-328975-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-328975-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-328975-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-328975-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-328975-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-328975-1 often in real-time on the comparison pages.
What if I can't find stock of 2-328975-1?
You can fill out our help required form which you can use to request a quote for 2-328975-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.