Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Ferrule Material | Copper Alloy |
---|---|
Body Plating Material | Silver |
Ferrule Plating Material | Silver |
Wire Diameter Range | .12in, 3.05mm |
Packaging Method | Carton |
Cable Type | RG 179A, 21-598, RG 174, RG 188, RG 187 |
Connector Type | Coaxial Contacts |
Ferrule, Pltd Rohs Compliant: Yes |Amp Te Connectivity 2-328666-3 | Newark Electronics |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 2-328666-3?
Additional datasheets, footprints and schematics for 2-328666-3 are listed on our Part Details page. You can also find images and similar parts to 2-328666-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-328666-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-328666-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-328666-3 fall under?
The 2-328666-3 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 2-328666-3 when available in the RF Connector Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-328666-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-328666-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-328666-3 have stock available?
Authorised distributors including Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for 2-328666-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-328666-3 often in real-time on the comparison pages.
What if I can't find stock of 2-328666-3?
You can fill out our help required form which you can use to request a quote for 2-328666-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.