Insulation Sleeve Color | Red |
---|---|
Plating Material | Tin, Copper |
Stripe Color | Red |
Weight per Piece | .6g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .093in, 2.36mm |
Wire Size | .26 â 1.65mm², 509 â 3260CMA, 22 â 16AWG |
Overall Length | .672in, 17.07mm |
Wire Insulation Diameter | 2.03 â 3.18mm, .08 â .125in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Stud Size | M2, #2 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Shape Description | RING-041 |
Operating Temperature Range | 105°C, 221°F |
N PIDG RING 22-16 2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 â 16 AWG Wire Size: .26 â 1.65 mm² Wire Size: 509 â 3260 CMA Stud Size: #2 M2 Closed Ring Tongue Terminal 22 â 16 AWG .26 â 1.65 mm² 509 â 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 2-328657-1 | Internal Number: 2-328657-1 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, #2, M2, CRIMP, RED | Farnell |
Terminal, Ring Tongue, #2, M2, Crimp, Red | Newark Electronics |
PIDG Ring Tongue Terminal 16-22AWG Tin Tape Mounted | Avnet America |
N PIDG, Ring 22-16 2 | TE Connectivity 2-328657-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M2 |
---|---|
Stud Size - Imperial | #2 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 2-328657-1?
Additional datasheets, footprints and schematics for 2-328657-1 are listed on our Part Details page. You can also find images and similar parts to 2-328657-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-328657-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-328657-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-328657-1 fall under?
The 2-328657-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-328657-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-328657-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-328657-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-328657-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Farnell, Newark Electronics and element14 have stock available or on a lead time for 2-328657-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-328657-1 often in real-time on the comparison pages.
What if I can't find stock of 2-328657-1?
You can fill out our help required form which you can use to request a quote for 2-328657-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.