Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Weight per Piece | .586g |
---|---|
Plating Material | Copper, Gold |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .061in, 1.549mm |
Wire Size | .8 – 1.4mm², 1600 – 2800CMA, 18 – 16AWG |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 4.34mm, .171in |
Overall Length | .625in, 15.88mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Stud Size | M4, #8 |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | No |
Shape Description | RING-050 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
Ring Terminal 16AWG to 18AWG M4 Gold Plated Copper Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 2-328590-1?
Additional datasheets, footprints and schematics for 2-328590-1 are listed on our Part Details page. You can also find images and similar parts to 2-328590-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-328590-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-328590-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-328590-1 fall under?
The 2-328590-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-328590-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-328590-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-328590-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-328590-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-328590-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-328590-1 often in real-time on the comparison pages.
What if I can't find stock of 2-328590-1?
You can fill out our help required form which you can use to request a quote for 2-328590-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.