Weight per Piece | .175g |
---|---|
Plating Material | Copper, Gold |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | Nickel |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 13.82mm, .544in |
Wire Size | 202 – 810CMA, .12 – .4mm², 26AWG |
Barrel Inside Diameter | .035in, .889mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | No |
Shape Description | RING-048 |
Support Style | Non - Insulation Support |
Sealable | No |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
Budget Ring 26-22 8 | TE Connectivity 2-32859-5 | RS Americas |
Ring Tongue Terminal 4.34mm Stud 26AWG Straight Closed Barrel Copper 13.82mm Overall Length | Avnet America |
Where can I find additional details, specifications and documents for a 2-32859-5?
Additional datasheets, footprints and schematics for 2-32859-5 are listed on our Part Details page. You can also find images and similar parts to 2-32859-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-32859-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-32859-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-32859-5 fall under?
The 2-32859-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-32859-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-32859-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-32859-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-32859-5 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 2-32859-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-32859-5 often in real-time on the comparison pages.
What if I can't find stock of 2-32859-5?
You can fill out our help required form which you can use to request a quote for 2-32859-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.