Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Blue |
---|---|
Insulation Material | Nylon |
Splice Material | Copper |
Plating Material | Tin |
Number of Serrations | 11 |
Class | 2 |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | .149in, 3.78mm |
Inside Diameter (Recovered) | 22.86mm, .9in |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Outside Diameter | 3.785mm, .235in |
Overall Length | 11.303mm, .445in |
Government Qualified | Yes |
Military Category | Yes |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Accessory Type | Wire Cap |
Insulated | Yes |
Wire/Cable Type | Stripped Wire |
Sealable | No |
Serrated | Yes |
Product Type | Splice Accessory |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Wire Cap,blue 16-14 |Amp Te Connectivity 2-328308-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-328308-1?
Additional datasheets, footprints and schematics for 2-328308-1 are listed on our Part Details page. You can also find images and similar parts to 2-328308-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-328308-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-328308-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-328308-1 fall under?
The 2-328308-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-328308-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-328308-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-328308-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-328308-1 have stock available?
Authorised distributors including Chip One Stop and Newark Electronics have stock available or on a lead time for 2-328308-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-328308-1 often in real-time on the comparison pages.
What if I can't find stock of 2-328308-1?
You can fill out our help required form which you can use to request a quote for 2-328308-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.