Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.77
|
16
in stock
|
Buy Now | |
Powell Electronics
from US$0.62
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
276
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
276
in stock
|
Buy Now | |
Heilind Electronics
from US$0.67
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.67
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
element14
from US$0.60
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | 1.164g |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class I |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .147in, 3.73mm |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter (Max) | .15in, 3.81mm |
Overall Length | 1.016in, 25.81mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | Yes |
Stud Size | #6, M3.5 |
Support Style | Insulation Support |
Shape Description | RING-055 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Terminals Rect 16-14 Awg Blu #6 |Amp Te Connectivity 2-327958-4 | Newark Electronics |
TERMINAL, RECTANGULAR TONGUE, #6, BLUE | Farnell |
TERMINAL,PIDG RECT 16-14 6 | Heilind Electronics |
Straight Closed Barrel 16-14awg Rectangular Tongue Terminal | Future Electronics |
PIDG Rectangular Tongue Terminal 14-16AWG 25.78mm 6.01mm Tin Loose Piece | Avnet America |
TERMINAL, PIDG RECT 16-14 6 | TE Connectivity 2-327958-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 2-327958-4?
Additional datasheets, footprints and schematics for 2-327958-4 are listed on our Part Details page. You can also find images and similar parts to 2-327958-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-327958-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-327958-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-327958-4 fall under?
The 2-327958-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-327958-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-327958-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-327958-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-327958-4 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Chip One Stop, Farnell and Heilind Electronics have stock available or on a lead time for 2-327958-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-327958-4 often in real-time on the comparison pages.
What if I can't find stock of 2-327958-4?
You can fill out our help required form which you can use to request a quote for 2-327958-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.