Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.64
|
3,572
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.64
|
833
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
element14
from US$0.62
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .895g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class I |
Terminal Orientation | Offset |
Terminal & Splice Type | Rectangular Tongue |
Wire Size | .326 – 1.31mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | 25.781mm, 1.015in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Stud Size | M3.5, #6 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Shape Description | RING-055 |
Operating Temperature Range | 105°C, 221°F |
PIDG RECT 22-16COMM 22-18MIL 6 | Heilind Electronics |
Terminal, Ring Tongue, M3.5, 16Awg, Red | Newark Electronics |
Rectangular Tongue Terminal 16-22AWG 25.78mm 6.01mm Tin Loose Piece | Avnet America |
PIDG, Rect 22-16Comm 22-18Mil 6 | TE Connectivity 2-327956-1 | RS Americas |
TERMINAL, RING TONGUE, M3.5, 16AWG, RED | element14 |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.31mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-327956-1?
Additional datasheets, footprints and schematics for 2-327956-1 are listed on our Part Details page. You can also find images and similar parts to 2-327956-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-327956-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-327956-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-327956-1 fall under?
The 2-327956-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-327956-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-327956-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-327956-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-327956-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-327956-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-327956-1 often in real-time on the comparison pages.
What if I can't find stock of 2-327956-1?
You can fill out our help required form which you can use to request a quote for 2-327956-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.