No distributors results available
View Full Pricing & Stock ComparisonPlating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Overall Length | 1.109in, 28.17mm |
Wire Insulation Diameter | .105 – .15in, 2.67 – 3.81mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Shape Description | RING-055 |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
Where can I find additional details, specifications and documents for a 2-327946-5?
Additional datasheets, footprints and schematics for 2-327946-5 are listed on our Part Details page. You can also find images and similar parts to 2-327946-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-327946-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-327946-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-327946-5 fall under?
The 2-327946-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-327946-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-327946-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-327946-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-327946-5 have stock available?
There is no stock from authorised distributors for 2-327946-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-327946-5 often in real-time on the comparison pages.
What if I can't find stock of 2-327946-5?
You can fill out our help required form which you can use to request a quote for 2-327946-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.