Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 1.178g |
---|---|
Inspection Slot | No |
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Military Part Class | Class I |
Terminal & Splice Type | Rectangular Tongue |
Stud Diameter | 3.68mm, .145in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .326 – 1.31mm² |
Overall Length | 1.109in, 28.17mm |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-055 |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | #6, M3.5 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Pidg Rect 22-16Comm 22-18Mil 6 Rohs Compliant: Yes |Amp Te Connectivity 2-327938-1 | Newark Electronics |
PIDG, Rect 22-16Comm 22-18Mil 6 | TE Connectivity 2-327938-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-327938-1?
Additional datasheets, footprints and schematics for 2-327938-1 are listed on our Part Details page. You can also find images and similar parts to 2-327938-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-327938-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-327938-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-327938-1 fall under?
The 2-327938-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-327938-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-327938-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-327938-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-327938-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 2-327938-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-327938-1 often in real-time on the comparison pages.
What if I can't find stock of 2-327938-1?
You can fill out our help required form which you can use to request a quote for 2-327938-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.