Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Terminal Orientation | Straight |
---|---|
Terminal & Splice Type | Tab |
Tab Thickness | .031in, .78mm |
Terminal Type | Tab |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Material Thickness | .031in, .78mm |
Wire Insulation Diameter (Max) | .17in, 4.31mm |
Overall Length | .809in, 20.54mm |
Tab Width | .156in, 3.96mm |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Blue |
Packaging Method | Tape & Reel |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Where can I find additional details, specifications and documents for a 2-327748-1?
Additional datasheets, footprints and schematics for 2-327748-1 are listed on our Part Details page. You can also find images and similar parts to 2-327748-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-327748-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-327748-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-327748-1 fall under?
The 2-327748-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 2-327748-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-327748-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-327748-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-327748-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-327748-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-327748-1 often in real-time on the comparison pages.
What if I can't find stock of 2-327748-1?
You can fill out our help required form which you can use to request a quote for 2-327748-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.