Prices starting from US$0.16
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.26 |
8,349
|
Buy Now | |
TE Store | US$0.44 |
104,440
|
Buy Now | |
Newark Electronics | US$0.22 |
8,349
|
Buy Now | |
element14 | US$0.22 |
8,349
|
Buy Now | |
Heilind Electronics | US$0.21 |
3,750
|
Buy Now | |
Heilind Electronics Asia | US$0.21 |
1,250
|
Buy Now | |
Rapid Electronics | US$0.27 |
759
|
Buy Now | |
Chip One Stop | US$0.27 |
759
|
Buy Now | |
Distrelec | US$0.21 |
759
|
Buy Now | |
Future Electronics | US$0.16 |
-
|
Buy Now | |
Avnet America | US$0.18 |
-
|
Buy Now | |
RS Americas | US$0.21 |
-
|
Buy Now | |
Boersig | US$0.20 |
-
|
Buy Now | |
Carlton-Bates | US$0.19 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Insulation Sleeve Color | Red |
Plating Material | Copper, Tin |
Stripe Color | Red |
Weight per Piece | .155g |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .145in, 3.68mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Overall Length | .8579in, 21.79mm |
Wire Size | 509 – 3260CMA, .26 – 1.65mm², 22 – 16AWG |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Sealable | No |
Support Style | Insulation Support |
Stud Size | M3.5, #6 |
Shape Description | SPADE-021 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
PG SPD 22-16 COMM 22-18 MIL 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Spade Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 2-327043-1 | Internal Number: 2-327043-1 | TE Connectivity | TE Store |
TERMINAL, SPADE/FORK, #6, CRIMP, RED, FULL REEL | Farnell |
Terminal, Spade/Fork, #6, Crimp, Red, Full Reel | Newark Electronics |
PG SPD 22-16 COMM 22-18 MIL 6 | Heilind Electronics |
TE Connectivity - AMP PG SPD 22-16 COMM 22-18 MIL 6 | Distrelec |
22-16 AWG Crimp Insulated 6 Stud Red Spade Tongue Terminal | Future Electronics |
Spade Tongue Terminal 16-22AWG 21.79mm 6.35mm Tin Tape | Avnet America |
Pg Spd 22-16 Comm 22-18 Mil 6 | TE Connectivity 2-327043-1 | RS Americas |
Crimp Terminal, 22 - 16 AWG, Red, 600V, #6 Stud, Vinyl | Carlton-Bates |
Where can I find additional details, specifications and documents for a 2-327043-1?
Additional datasheets, footprints and schematics for 2-327043-1 are listed on our Part Details page. You can also find images and similar parts to 2-327043-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-327043-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-327043-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-327043-1 fall under?
The 2-327043-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-327043-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-327043-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-327043-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-327043-1 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, element14 and Heilind Electronics have stock available or on a lead time for 2-327043-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-327043-1 often in real-time on the comparison pages.
What if I can't find stock of 2-327043-1?
You can fill out our help required form which you can use to request a quote for 2-327043-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.