Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
1,997
in stock
|
Buy Now | |
Heilind Electronics
from US$0.31
|
26,250
in stock
|
Buy Now | |
Powell Electronics
from US$0.33
|
21,000
in stock
|
Buy Now | |
TE Store
from US$0.51
|
13,699
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.31
|
6,125
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
1,997
in stock
|
Buy Now | |
element14
from US$0.29
|
1,997
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
490
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .317g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | 21.44mm, .8441in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Wire/Cable Type | Regular Wire |
Stud Size | #6, M3.5 |
Sealable | No |
Insulated | Yes |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Operating Temperature Range | 221°F, 105°C |
PIDG R 22-16 COMM 22-18 MIL 6 | Heilind Electronics |
PIDG R 22-16 COMM 22-18 MIL 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 2-326878-1 | Internal Number: 2-326878-1 | TE Connectivity | TE Store |
Pidg R 22-16 Comm 22-18 Mil 6 Rohs Compliant: Yes |Amp Te Connectivity 2-326878-1 | Newark Electronics |
PIDG Ring Tongue Terminal 16-22AWG 21.44mm 7.92mm Tin Tape Mounted | Avnet America |
PIDG, R 22-16 Comm 22-18 Mil 6 | TE Connectivity 2-326878-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-326878-1?
Additional datasheets, footprints and schematics for 2-326878-1 are listed on our Part Details page. You can also find images and similar parts to 2-326878-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-326878-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-326878-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-326878-1 fall under?
The 2-326878-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-326878-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-326878-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-326878-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-326878-1 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, TE Store, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 2-326878-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-326878-1 often in real-time on the comparison pages.
What if I can't find stock of 2-326878-1?
You can fill out our help required form which you can use to request a quote for 2-326878-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.