Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.48
|
751
in stock
|
Buy Now | |
TE Store
from US$0.81
|
3,525
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
751
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
751
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
751
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Stripe Color | Blue |
Insulation Sleeve Color | Blue |
Weight per Piece | 4.442g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Stud Diameter | 3.68mm, .145in |
Overall Length | 20.55mm, .81in |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Operating Temperature Range | 221°F, 105°C |
PG R 22-16 COMM 22-18 MIL 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 2-326819-1 | Internal Number: 2-326819-1 | TE Connectivity | TE Store |
Terminals Pg R 22-16 Comm 22-18 Mil 6 |Amp Te Connectivity 2-326819-1 | Newark Electronics |
Terminals PG R 22-16 COMM 22-18 MIL 6 | Rapid Electronics |
TE Connectivity - AMP PLASTI-GRIP Ring Terminal 1.65mm2 | Distrelec |
Ring Tongue Terminal 16-22AWG Tin Tape Mounted | Avnet America |
Pg R 22-16 Comm 22-18 Mil 6 | TE Connectivity 2-326819-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-326819-1?
Additional datasheets, footprints and schematics for 2-326819-1 are listed on our Part Details page. You can also find images and similar parts to 2-326819-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-326819-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-326819-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-326819-1 fall under?
The 2-326819-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-326819-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-326819-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-326819-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-326819-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-326819-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-326819-1 often in real-time on the comparison pages.
What if I can't find stock of 2-326819-1?
You can fill out our help required form which you can use to request a quote for 2-326819-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.